Capital Lighting, Inc. 29921-1 Lamps-Table Lamps 687870

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Black Nickel Weight: 11 Product Name: One Light Table Lamps UPC: 792977299210 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Black Nickel Weight: 11 Product Name: One Light Table Lamps UPC: 792977299210 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29921-1 Lamps-Table Lamps - 687870 - Capital Lighting, Inc.
Columbus, OH, USA
29921-1 Lamps-Table Lamps
687870
29921-1 Lamps-Table Lamps 687870
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 150 Finish: Polished Black Nickel Weight: 11 Product Name: One Light Table Lamps UPC: 792977299210 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.00
Length 35.00
Bulb
Qty: 1
Wattage: 150
Finish: Polished Black Nickel
Weight: 11
Product Name: One Light Table Lamps
UPC: 792977299210
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687870
Product Name 29921-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details