PRODUCT DETAILS / SPECS
Width/Dia: 22.63
Height: 20.38
Length 20.38
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: French Silver
Weight: 19
Product Name: Three Light Chandelier
UPC: 792977211458
Category: Lighting Fixtures
Shipped Via: Ups
Designer: Francois Degueurce
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 687839 |
| Product Name | 21145 Mid. Chandeliers-Glass Down |
| Application | Residential |