Capital Lighting, Inc. P3821-20 Mini Chandeliers-Glass Shade 687699

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 3 Product Name: Three Light Foyer UPC: 785247166497 Category: Hall & Foyer Glass: Etched Umber Linen Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 3 Product Name: Three Light Foyer UPC: 785247166497 Category: Hall & Foyer Glass: Etched Umber Linen Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P3821-20 Mini Chandeliers-Glass Shade - 687699 - Capital Lighting, Inc.
Columbus, OH, USA
P3821-20 Mini Chandeliers-Glass Shade
687699
P3821-20 Mini Chandeliers-Glass Shade 687699
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Weight: 3 Product Name: Three Light Foyer UPC: 785247166497 Category: Hall & Foyer Glass: Etched Umber Linen Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Weight: 3
Product Name: Three Light Foyer
UPC: 785247166497
Category: Hall & Foyer
Glass: Etched Umber Linen
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687699
Product Name P3821-20 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details