Capital Lighting, Inc. P4492-20 Mid. Chandeliers-Glass Up 687695

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: Nine Light Chandelier UPC: 785247166145 Category: Chandeliers Glass: Etched Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: Nine Light Chandelier UPC: 785247166145 Category: Chandeliers Glass: Etched Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4492-20 Mid. Chandeliers-Glass Up - 687695 - Capital Lighting, Inc.
Columbus, OH, USA
P4492-20 Mid. Chandeliers-Glass Up
687695
P4492-20 Mid. Chandeliers-Glass Up 687695
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.75 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Antique Bronze Weight: 14 Product Name: Nine Light Chandelier UPC: 785247166145 Category: Chandeliers Glass: Etched Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.75
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Antique Bronze
Weight: 14
Product Name: Nine Light Chandelier
UPC: 785247166145
Category: Chandeliers
Glass: Etched
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687695
Product Name P4492-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details