Capital Lighting, Inc. P4489-20 Mid. Chandeliers-Glass Down 687693

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 785247166107 Category: Chandeliers Glass: Etched Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 785247166107 Category: Chandeliers Glass: Etched Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4489-20 Mid. Chandeliers-Glass Down - 687693 - Capital Lighting, Inc.
Columbus, OH, USA
P4489-20 Mid. Chandeliers-Glass Down
687693
P4489-20 Mid. Chandeliers-Glass Down 687693
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 6 Product Name: Three Light Chandelier UPC: 785247166107 Category: Chandeliers Glass: Etched Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 6
Product Name: Three Light Chandelier
UPC: 785247166107
Category: Chandeliers
Glass: Etched
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687693
Product Name P4489-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details