Capital Lighting, Inc. P4490-20 Mid. Chandeliers-Glass Up 687690

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 785247166121 Category: Chandeliers Glass: Etched Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 785247166121 Category: Chandeliers Glass: Etched Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4490-20 Mid. Chandeliers-Glass Up - 687690 - Capital Lighting, Inc.
Columbus, OH, USA
P4490-20 Mid. Chandeliers-Glass Up
687690
P4490-20 Mid. Chandeliers-Glass Up 687690
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Five Light Chandelier UPC: 785247166121 Category: Chandeliers Glass: Etched Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: Five Light Chandelier
UPC: 785247166121
Category: Chandeliers
Glass: Etched
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687690
Product Name P4490-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details