Capital Lighting, Inc. P4623-09 Mid. Chandeliers-Glass Up 687676

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Five Light Chandelier UPC: 785247166312 Category: Chandeliers Glass: Etched Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Five Light Chandelier UPC: 785247166312 Category: Chandeliers Glass: Etched Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4623-09 Mid. Chandeliers-Glass Up - 687676 - Capital Lighting, Inc.
Columbus, OH, USA
P4623-09 Mid. Chandeliers-Glass Up
687676
P4623-09 Mid. Chandeliers-Glass Up 687676
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 8 Product Name: Five Light Chandelier UPC: 785247166312 Category: Chandeliers Glass: Etched Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 8
Product Name: Five Light Chandelier
UPC: 785247166312
Category: Chandeliers
Glass: Etched
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687676
Product Name P4623-09 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details