Capital Lighting, Inc. P4622-20 Mid. Chandeliers-Glass Up 687674

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 6.5 Product Name: Four Light Chandelier UPC: 785247166305 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 6.5 Product Name: Four Light Chandelier UPC: 785247166305 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4622-20 Mid. Chandeliers-Glass Up - 687674 - Capital Lighting, Inc.
Columbus, OH, USA
P4622-20 Mid. Chandeliers-Glass Up
687674
P4622-20 Mid. Chandeliers-Glass Up 687674
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 6.5 Product Name: Four Light Chandelier UPC: 785247166305 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 6.5
Product Name: Four Light Chandelier
UPC: 785247166305
Category: Chandeliers
Glass: Etched Umber Linen
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687674
Product Name P4622-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details