Capital Lighting, Inc. P4623-20 Mid. Chandeliers-Glass Up 687673

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: Five Light Chandelier UPC: 785247166329 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: Five Light Chandelier UPC: 785247166329 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'

Suppliers

Company
Product
Description
Supplier Links
P4623-20 Mid. Chandeliers-Glass Up - 687673 - Capital Lighting, Inc.
Columbus, OH, USA
P4623-20 Mid. Chandeliers-Glass Up
687673
P4623-20 Mid. Chandeliers-Glass Up 687673
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 23.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Antique Bronze Weight: 8 Product Name: Five Light Chandelier UPC: 785247166329 Category: Chandeliers Glass: Etched Umber Linen Wire: 12'

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 23.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Antique Bronze
Weight: 8
Product Name: Five Light Chandelier
UPC: 785247166329
Category: Chandeliers
Glass: Etched Umber Linen
Wire: 12'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687673
Product Name P4623-20 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details