Capital Lighting, Inc. P5300-20 Mini Pendants-Rod 687649

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 785247166268 Category: Pendants Glass: Etched Umber Linen Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 785247166268 Category: Pendants Glass: Etched Umber Linen Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P5300-20 Mini Pendants-Rod - 687649 - Capital Lighting, Inc.
Columbus, OH, USA
P5300-20 Mini Pendants-Rod
687649
P5300-20 Mini Pendants-Rod 687649
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 6.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Antique Bronze Weight: 2 Product Name: One Light Mini Pendant UPC: 785247166268 Category: Pendants Glass: Etched Umber Linen Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 6.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Antique Bronze
Weight: 2
Product Name: One Light Mini Pendant
UPC: 785247166268
Category: Pendants
Glass: Etched Umber Linen
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687649
Product Name P5300-20 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details