Capital Lighting, Inc. P5906-31 Exterior -Wall Mount 687647

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247166435 Category: Outdoor Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247166435 Category: Outdoor Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
P5906-31 Exterior -Wall Mount - 687647 - Capital Lighting, Inc.
Columbus, OH, USA
P5906-31 Exterior -Wall Mount
687647
P5906-31 Exterior -Wall Mount 687647
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 6.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 3.5 Product Name: One Light Wall Lantern UPC: 785247166435 Category: Outdoor Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 6.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 3.5
Product Name: One Light Wall Lantern
UPC: 785247166435
Category: Outdoor
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687647
Product Name P5906-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details