Capital Lighting, Inc. P5907-31 Exterior -Wall Mount 687644

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.5 Product Name: One Light Wall Lantern UPC: 785247166442 Category: Outdoor Glass: Clear Water
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.5 Product Name: One Light Wall Lantern UPC: 785247166442 Category: Outdoor Glass: Clear Water

Suppliers

Company
Product
Description
Supplier Links
P5907-31 Exterior -Wall Mount - 687644 - Capital Lighting, Inc.
Columbus, OH, USA
P5907-31 Exterior -Wall Mount
687644
P5907-31 Exterior -Wall Mount 687644
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 12.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 6.5 Product Name: One Light Wall Lantern UPC: 785247166442 Category: Outdoor Glass: Clear Water

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 12.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 6.5
Product Name: One Light Wall Lantern
UPC: 785247166442
Category: Outdoor
Glass: Clear Water

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687644
Product Name P5907-31 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details