Capital Lighting, Inc. 27372 Lamps-Table Lamps 687587

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 150 Finish: Distressed Silver Weight: 15 Product Name: One Light Table Lamp UPC: 792977273722 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 150 Finish: Distressed Silver Weight: 15 Product Name: One Light Table Lamp UPC: 792977273722 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27372 Lamps-Table Lamps - 687587 - Capital Lighting, Inc.
Columbus, OH, USA
27372 Lamps-Table Lamps
687587
27372 Lamps-Table Lamps 687587
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 36.75 Length 36.75 Bulb Qty: 1 Wattage: 150 Finish: Distressed Silver Weight: 15 Product Name: One Light Table Lamp UPC: 792977273722 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 36.75
Length 36.75
Bulb
Qty: 1
Wattage: 150
Finish: Distressed Silver
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273722
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687587
Product Name 27372 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details