Capital Lighting, Inc. 27384 Lamps-Table Lamps 687580

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Qty: 1 Wattage: 100 Finish: Golden Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273845 Category: Lamps Shipped Via: UPS Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Qty: 1 Wattage: 100 Finish: Golden Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273845 Category: Lamps Shipped Via: UPS Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
27384 Lamps-Table Lamps - 687580 - Capital Lighting, Inc.
Columbus, OH, USA
27384 Lamps-Table Lamps
687580
27384 Lamps-Table Lamps 687580
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Bulb Qty: 1 Wattage: 100 Finish: Golden Champagne Weight: 15 Product Name: One Light Table Lamp UPC: 792977273845 Category: Lamps Shipped Via: UPS Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.25
Bulb
Qty: 1
Wattage: 100
Finish: Golden Champagne
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273845
Category: Lamps
Shipped Via: UPS
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687580
Product Name 27384 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details