Capital Lighting, Inc. 26833 Lamps-Table Lamps 687558

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Blue Weight: 16 Product Name: One Light Table Lamp UPC: 792977268339 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Blue Weight: 16 Product Name: One Light Table Lamp UPC: 792977268339 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26833 Lamps-Table Lamps - 687558 - Capital Lighting, Inc.
Columbus, OH, USA
26833 Lamps-Table Lamps
687558
26833 Lamps-Table Lamps 687558
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 37.50 Length 37.50 Bulb Qty: 1 Wattage: 150 Finish: Blue Weight: 16 Product Name: One Light Table Lamp UPC: 792977268339 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 37.50
Length 37.50
Bulb
Qty: 1
Wattage: 150
Finish: Blue
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977268339
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687558
Product Name 26833 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details