Capital Lighting, Inc. 26455-1 Lamps-Table Lamps 687556

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Qty: 1 Wattage: 100 Finish: Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977264553 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Qty: 1 Wattage: 100 Finish: Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977264553 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26455-1 Lamps-Table Lamps - 687556 - Capital Lighting, Inc.
Columbus, OH, USA
26455-1 Lamps-Table Lamps
687556
26455-1 Lamps-Table Lamps 687556
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 22.00 Length 22.00 Bulb Qty: 1 Wattage: 100 Finish: Ivory Weight: 15 Product Name: One Light Table Lamp UPC: 792977264553 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 22.00
Length 22.00
Bulb
Qty: 1
Wattage: 100
Finish: Ivory
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977264553
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687556
Product Name 26455-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details