Capital Lighting, Inc. 26807 Lamps-Table Lamps 687555

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Aquamarine Weight: 16 Product Name: One Light Table Lamp UPC: 792977268070 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Aquamarine Weight: 16 Product Name: One Light Table Lamp UPC: 792977268070 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26807 Lamps-Table Lamps - 687555 - Capital Lighting, Inc.
Columbus, OH, USA
26807 Lamps-Table Lamps
687555
26807 Lamps-Table Lamps 687555
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Aquamarine Weight: 16 Product Name: One Light Table Lamp UPC: 792977268070 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 28.50
Length 28.50
Bulb
Qty: 1
Wattage: 150
Finish: Aquamarine
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977268070
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687555
Product Name 26807 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details