Capital Lighting, Inc. 26458 Lamps-Table Lamps 687553

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.50 Bulb Qty: 1 Wattage: 100 Finish: Red Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977264584 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.50 Bulb Qty: 1 Wattage: 100 Finish: Red Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977264584 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26458 Lamps-Table Lamps - 687553 - Capital Lighting, Inc.
Columbus, OH, USA
26458 Lamps-Table Lamps
687553
26458 Lamps-Table Lamps 687553
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 34.50 Bulb Qty: 1 Wattage: 100 Finish: Red Glaze Weight: 19 Product Name: One Light Table Lamp UPC: 792977264584 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 34.50
Bulb
Qty: 1
Wattage: 100
Finish: Red Glaze
Weight: 19
Product Name: One Light Table Lamp
UPC: 792977264584
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687553
Product Name 26458 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details