Capital Lighting, Inc. 26804-1 Lamps-Table Lamps 687552

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Qty: 1 Wattage: 150 Finish: Blue Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268049 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Qty: 1 Wattage: 150 Finish: Blue Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268049 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26804-1 Lamps-Table Lamps - 687552 - Capital Lighting, Inc.
Columbus, OH, USA
26804-1 Lamps-Table Lamps
687552
26804-1 Lamps-Table Lamps 687552
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 26.75 Bulb Qty: 1 Wattage: 150 Finish: Blue Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268049 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 26.75
Bulb
Qty: 1
Wattage: 150
Finish: Blue Glaze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268049
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687552
Product Name 26804-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105502 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details