Capital Lighting, Inc. P2011-20 Bathroom Fixtures-Four Lights 687489

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Four Light Bath Bracket UPC: 785247166411 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Four Light Bath Bracket UPC: 785247166411 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2011-20 Bathroom Fixtures-Four Lights - 687489 - Capital Lighting, Inc.
Columbus, OH, USA
P2011-20 Bathroom Fixtures-Four Lights
687489
P2011-20 Bathroom Fixtures-Four Lights 687489
PRODUCT DETAILS / SPECS Width/Dia: 28.25 Height: 6.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 9 Product Name: Four Light Bath Bracket UPC: 785247166411 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.25
Height: 6.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 9
Product Name: Four Light Bath Bracket
UPC: 785247166411
Category: Bath & Vanity
Glass: Etched Light Umber
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687489
Product Name P2011-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details