Capital Lighting, Inc. P2007-09 Bathroom Fixtures-Four Lights 687457

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166237 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166237 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2007-09 Bathroom Fixtures-Four Lights - 687457 - Capital Lighting, Inc.
Columbus, OH, USA
P2007-09 Bathroom Fixtures-Four Lights
687457
P2007-09 Bathroom Fixtures-Four Lights 687457
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166237 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: Four Light Bath Bracket
UPC: 785247166237
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687457
Product Name P2007-09 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details