Capital Lighting, Inc. P2007-20 Bathroom Fixtures-Four Lights 687454

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166244 Category: Bath & Vanity Glass: Etched Umber Linen
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166244 Category: Bath & Vanity Glass: Etched Umber Linen

Suppliers

Company
Product
Description
Supplier Links
P2007-20 Bathroom Fixtures-Four Lights - 687454 - Capital Lighting, Inc.
Columbus, OH, USA
P2007-20 Bathroom Fixtures-Four Lights
687454
P2007-20 Bathroom Fixtures-Four Lights 687454
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166244 Category: Bath & Vanity Glass: Etched Umber Linen

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: Four Light Bath Bracket
UPC: 785247166244
Category: Bath & Vanity
Glass: Etched Umber Linen

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687454
Product Name P2007-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details