PRODUCT DETAILS / SPECS
Width/Dia: 21.50
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 7
Product Name: Three Light Bath Bracket
UPC: 785247166374
Category: Bath & Vanity
Glass: Etched
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 687452 |
| Product Name | P2010-09 Bathroom Fixtures-Three Lights |
| Application | Residential |