Capital Lighting, Inc. P2009-20 Bathroom Fixtures-Two Lights 687450

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Two Light Bath Bracket UPC: 785247166398 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Two Light Bath Bracket UPC: 785247166398 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P2009-20 Bathroom Fixtures-Two Lights - 687450 - Capital Lighting, Inc.
Columbus, OH, USA
P2009-20 Bathroom Fixtures-Two Lights
687450
P2009-20 Bathroom Fixtures-Two Lights 687450
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Two Light Bath Bracket UPC: 785247166398 Category: Bath & Vanity Glass: Etched Light Umber Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: Two Light Bath Bracket
UPC: 785247166398
Category: Bath & Vanity
Glass: Etched Light Umber
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687450
Product Name P2009-20 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details