Capital Lighting, Inc. P2002-20 Bathroom Fixtures-Three Lights 687424

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 3 Product Name: Three Light Bath Bracket UPC: 785247166046 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 3 Product Name: Three Light Bath Bracket UPC: 785247166046 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2002-20 Bathroom Fixtures-Three Lights - 687424 - Capital Lighting, Inc.
Columbus, OH, USA
P2002-20 Bathroom Fixtures-Three Lights
687424
P2002-20 Bathroom Fixtures-Three Lights 687424
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 7.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Weight: 3 Product Name: Three Light Bath Bracket UPC: 785247166046 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 7.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Weight: 3
Product Name: Three Light Bath Bracket
UPC: 785247166046
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687424
Product Name P2002-20 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details