Capital Lighting, Inc. P2003-20 Bathroom Fixtures-Four Lights 687423

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166060 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166060 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2003-20 Bathroom Fixtures-Four Lights - 687423 - Capital Lighting, Inc.
Columbus, OH, USA
P2003-20 Bathroom Fixtures-Four Lights
687423
P2003-20 Bathroom Fixtures-Four Lights 687423
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 7.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Weight: 5 Product Name: Four Light Bath Bracket UPC: 785247166060 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 7.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Weight: 5
Product Name: Four Light Bath Bracket
UPC: 785247166060
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687423
Product Name P2003-20 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details