Capital Lighting, Inc. P2005-09 Bathroom Fixtures-Two Lights 687422

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Bath Bracket UPC: 785247166190 Category: Bath & Vanity Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Bath Bracket UPC: 785247166190 Category: Bath & Vanity Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
P2005-09 Bathroom Fixtures-Two Lights - 687422 - Capital Lighting, Inc.
Columbus, OH, USA
P2005-09 Bathroom Fixtures-Two Lights
687422
P2005-09 Bathroom Fixtures-Two Lights 687422
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Weight: 3 Product Name: Two Light Bath Bracket UPC: 785247166190 Category: Bath & Vanity Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Weight: 3
Product Name: Two Light Bath Bracket
UPC: 785247166190
Category: Bath & Vanity
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 687422
Product Name P2005-09 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details