PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.00
Extension: 4
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Bronze
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665202526
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.00
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 685783 |
| Product Name | 2025BZ-ES Exterior -Wall Mt./Flush |
| Application | Residential; Outdoor |