Capital Lighting, Inc. 1275OZ Exterior -Wall Mount 685768

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665127553 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665127553 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
1275OZ Exterior -Wall Mount - 685768 - Capital Lighting, Inc.
Columbus, OH, USA
1275OZ Exterior -Wall Mount
685768
1275OZ Exterior -Wall Mount 685768
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665127553 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.50
Extension: 12.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665127553
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685768
Product Name 1275OZ Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details