Capital Lighting, Inc. 2024BZ Exterior -Wall Mt./Flush 685758

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665202403 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665202403 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
2024BZ Exterior -Wall Mt./Flush - 685758 - Capital Lighting, Inc.
Columbus, OH, USA
2024BZ Exterior -Wall Mt./Flush
685758
2024BZ Exterior -Wall Mt./Flush 685758
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 13 Product Name: One Light Outdoor Fixture UPC: 640665202403 Category: Outdoor Glass: Inside-White Etched Shipped Via: Parcel Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 13
Product Name: One Light Outdoor Fixture
UPC: 640665202403
Category: Outdoor
Glass: Inside-White Etched
Shipped Via: Parcel
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685758
Product Name 2024BZ Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details