Capital Lighting, Inc. 1465FI-DS Exterior -Wall Mount 685757

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146516 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146516 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1465FI-DS Exterior -Wall Mount - 685757 - Capital Lighting, Inc.
Columbus, OH, USA
1465FI-DS Exterior -Wall Mount
685757
1465FI-DS Exterior -Wall Mount 685757
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146516 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665146516
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685757
Product Name 1465FI-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details