Capital Lighting, Inc. 1465FI-ESDS Exterior -Wall Mount 685756

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146530 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146530 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1465FI-ESDS Exterior -Wall Mount - 685756 - Capital Lighting, Inc.
Columbus, OH, USA
1465FI-ESDS Exterior -Wall Mount
685756
1465FI-ESDS Exterior -Wall Mount 685756
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146530 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 12
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Forged Iron
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665146530
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685756
Product Name 1465FI-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details