Capital Lighting, Inc. FR42500BME Sconces-Pocket 685749

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Merlot Weight: 6 Product Name: Sconce UPC: 00640665905762 Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Merlot Weight: 6 Product Name: Sconce UPC: 00640665905762 Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
FR42500BME Sconces-Pocket - 685749 - Capital Lighting, Inc.
Columbus, OH, USA
FR42500BME Sconces-Pocket
685749
FR42500BME Sconces-Pocket 685749
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Bulb Qty: 2 Wattage: 60 Finish: Brushed Merlot Weight: 6 Product Name: Sconce UPC: 00640665905762 Category: Sconce Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Bulb
Qty: 2
Wattage: 60
Finish: Brushed Merlot
Weight: 6
Product Name: Sconce
UPC: 00640665905762
Category: Sconce
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685749
Product Name FR42500BME Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details