Capital Lighting, Inc. 1321HE-LED Exterior -Post/Pier Head 685735

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132175 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132175 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1321HE-LED Exterior -Post/Pier Head - 685735 - Capital Lighting, Inc.
Columbus, OH, USA
1321HE-LED Exterior -Post/Pier Head
685735
1321HE-LED Exterior -Post/Pier Head 685735
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 27.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 14 Product Name: One Light Outdoor Fixture UPC: 640665132175 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 27.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Hematite
Weight: 14
Product Name: One Light Outdoor Fixture
UPC: 640665132175
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685735
Product Name 1321HE-LED Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details