Capital Lighting, Inc. 1275OZ-ESDS Exterior -Wall Mount 685734

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665127584 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665127584 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
1275OZ-ESDS Exterior -Wall Mount - 685734 - Capital Lighting, Inc.
Columbus, OH, USA
1275OZ-ESDS Exterior -Wall Mount
685734
1275OZ-ESDS Exterior -Wall Mount 685734
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Extension: 12.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Oil Rubbed Bronze Weight: 17 Product Name: One Light Outdoor Fixture UPC: 640665127584 Category: Outdoor Glass: Amber Linen Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.50
Extension: 12.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Oil Rubbed Bronze
Weight: 17
Product Name: One Light Outdoor Fixture
UPC: 640665127584
Category: Outdoor
Glass: Amber Linen Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685734
Product Name 1275OZ-ESDS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details