Capital Lighting, Inc. 1464FI-LED Exterior -Wall Mount 685728

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665146448 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665146448 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
1464FI-LED Exterior -Wall Mount - 685728 - Capital Lighting, Inc.
Columbus, OH, USA
1464FI-LED Exterior -Wall Mount
685728
1464FI-LED Exterior -Wall Mount 685728
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665146448 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.25
Extension: 10
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Forged Iron
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665146448
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685728
Product Name 1464FI-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details