Capital Lighting, Inc. 1464FI-DS Exterior -Wall Mount 685720

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Forged Iron Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665146417 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Forged Iron Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665146417 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

Suppliers

Company
Product
Description
Supplier Links
1464FI-DS Exterior -Wall Mount - 685720 - Capital Lighting, Inc.
Columbus, OH, USA
1464FI-DS Exterior -Wall Mount
685720
1464FI-DS Exterior -Wall Mount 685720
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 11.25 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Forged Iron Weight: 7 Product Name: One Light Outdoor Fixture UPC: 640665146417 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.50

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 11.25
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Forged Iron
Weight: 7
Product Name: One Light Outdoor Fixture
UPC: 640665146417
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685720
Product Name 1464FI-DS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details