Capital Lighting, Inc. 1322HE-LED Exterior -Hanging 685717

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665132274 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665132274 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
1322HE-LED Exterior -Hanging - 685717 - Capital Lighting, Inc.
Columbus, OH, USA
1322HE-LED Exterior -Hanging
685717
1322HE-LED Exterior -Hanging 685717
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 21.75 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 9 Product Name: One Light Outdoor Fixture UPC: 640665132274 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Canopy: 6`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 21.75
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Hematite
Weight: 9
Product Name: One Light Outdoor Fixture
UPC: 640665132274
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Canopy: 6`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685717
Product Name 1322HE-LED Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details