Capital Lighting, Inc. 1325KZ-LED Exterior -Wall Mount 685715

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 23.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Kentucky Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665132588 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 23.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Kentucky Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665132588 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1325KZ-LED Exterior -Wall Mount - 685715 - Capital Lighting, Inc.
Columbus, OH, USA
1325KZ-LED Exterior -Wall Mount
685715
1325KZ-LED Exterior -Wall Mount 685715
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 23.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Kentucky Bronze Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665132588 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 23.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Kentucky Bronze
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665132588
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685715
Product Name 1325KZ-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details