Capital Lighting, Inc. 1324HE-LED Exterior -Wall Mount 685713

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665932454 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665932454 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

Suppliers

Company
Product
Description
Supplier Links
1324HE-LED Exterior -Wall Mount - 685713 - Capital Lighting, Inc.
Columbus, OH, USA
1324HE-LED Exterior -Wall Mount
685713
1324HE-LED Exterior -Wall Mount 685713
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 20.50 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Hematite Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665932454 Category: Outdoor Glass: Clear Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Top to outlet: 5.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 20.50
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Hematite
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665932454
Category: Outdoor
Glass: Clear Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Top to outlet: 5.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685713
Product Name 1324HE-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details