Capital Lighting, Inc. 1461FI-ES Exterior -Post/Pier Head 685708

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946116 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946116 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1461FI-ES Exterior -Post/Pier Head - 685708 - Capital Lighting, Inc.
Columbus, OH, USA
1461FI-ES Exterior -Post/Pier Head
685708
1461FI-ES Exterior -Post/Pier Head 685708
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946116 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.75
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Forged Iron
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665946116
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685708
Product Name 1461FI-ES Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details