Capital Lighting, Inc. 1461FI Exterior -Post/Pier Head 685705

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946109 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946109 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel

Suppliers

Company
Product
Description
Supplier Links
1461FI Exterior -Post/Pier Head - 685705 - Capital Lighting, Inc.
Columbus, OH, USA
1461FI Exterior -Post/Pier Head
685705
1461FI Exterior -Post/Pier Head 685705
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 17.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Forged Iron Weight: 11 Product Name: One Light Outdoor Fixture UPC: 640665946109 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 17.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Iron
Weight: 11
Product Name: One Light Outdoor Fixture
UPC: 640665946109
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685705
Product Name 1461FI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details