Capital Lighting, Inc. 1460FI-ES Exterior -Wall Mount 685701

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946024 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946024 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

Suppliers

Company
Product
Description
Supplier Links
1460FI-ES Exterior -Wall Mount - 685701 - Capital Lighting, Inc.
Columbus, OH, USA
1460FI-ES Exterior -Wall Mount
685701
1460FI-ES Exterior -Wall Mount 685701
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 9.50 Extension: 8 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Forged Iron Weight: 5 Product Name: One Light Outdoor Fixture UPC: 640665946024 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 4.75

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 9.50
Extension: 8
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Forged Iron
Weight: 5
Product Name: One Light Outdoor Fixture
UPC: 640665946024
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 4.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685701
Product Name 1460FI-ES Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details