Capital Lighting, Inc. 2579TT-LED Exterior -Wall Mount 685698

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665957952 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665957952 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

Suppliers

Company
Product
Description
Supplier Links
2579TT-LED Exterior -Wall Mount - 685698 - Capital Lighting, Inc.
Columbus, OH, USA
2579TT-LED Exterior -Wall Mount
685698
2579TT-LED Exterior -Wall Mount 685698
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Extension: 13.25 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Titanium Weight: 19 Product Name: One Light Outdoor Fixture UPC: 640665957952 Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 13.75

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Extension: 13.25
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Titanium
Weight: 19
Product Name: One Light Outdoor Fixture
UPC: 640665957952
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 13.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685698
Product Name 2579TT-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details