Capital Lighting, Inc. 3873SK Mid. Chandeliers-Drum Shades 685678

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 20 Product Name: Three Light Chandelier UPC: 640665387315 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 20 Product Name: Three Light Chandelier UPC: 640665387315 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3873SK Mid. Chandeliers-Drum Shades - 685678 - Capital Lighting, Inc.
Columbus, OH, USA
3873SK Mid. Chandeliers-Drum Shades
685678
3873SK Mid. Chandeliers-Drum Shades 685678
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 18.50 Bulb Type: G-9 Qty: 3 Wattage: 60 Finish: Satin Black Weight: 20 Product Name: Three Light Chandelier UPC: 640665387315 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 18.50
Bulb
Type: G-9
Qty: 3
Wattage: 60
Finish: Satin Black
Weight: 20
Product Name: Three Light Chandelier
UPC: 640665387315
Category: Chandelier
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685678
Product Name 3873SK Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details