Capital Lighting, Inc. 3004PL Mid. Chandeliers-Candle 685676

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Antique Nickel Weight: 30 Product Name: Six Light Chandelier UPC: 640665300406 Category: Chandelier Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Antique Nickel Weight: 30 Product Name: Six Light Chandelier UPC: 640665300406 Category: Chandelier Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
3004PL Mid. Chandeliers-Candle - 685676 - Capital Lighting, Inc.
Columbus, OH, USA
3004PL Mid. Chandeliers-Candle
685676
3004PL Mid. Chandeliers-Candle 685676
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Polished Antique Nickel Weight: 30 Product Name: Six Light Chandelier UPC: 640665300406 Category: Chandelier Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Polished Antique Nickel
Weight: 30
Product Name: Six Light Chandelier
UPC: 640665300406
Category: Chandelier
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685676
Product Name 3004PL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details