Capital Lighting, Inc. 3008PL Foyer/Hall Lanterns-Glass w/Frame 685671

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Weight: 40 Product Name: Four Light Foyer Fixture UPC: 640665300802 Category: Foyer Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Weight: 40 Product Name: Four Light Foyer Fixture UPC: 640665300802 Category: Foyer Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3008PL Foyer/Hall Lanterns-Glass w/Frame - 685671 - Capital Lighting, Inc.
Columbus, OH, USA
3008PL Foyer/Hall Lanterns-Glass w/Frame
685671
3008PL Foyer/Hall Lanterns-Glass w/Frame 685671
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 33.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Antique Nickel Weight: 40 Product Name: Four Light Foyer Fixture UPC: 640665300802 Category: Foyer Glass: Clear Beveled Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 33.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Antique Nickel
Weight: 40
Product Name: Four Light Foyer Fixture
UPC: 640665300802
Category: Foyer
Glass: Clear Beveled Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685671
Product Name 3008PL Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details