Capital Lighting, Inc. 4474TB Pendants-Drum Shade 685666

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Textured Black Weight: 16 Product Name: Four Light Chandelier UPC: 640665447408 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Textured Black Weight: 16 Product Name: Four Light Chandelier UPC: 640665447408 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4474TB Pendants-Drum Shade - 685666 - Capital Lighting, Inc.
Columbus, OH, USA
4474TB Pendants-Drum Shade
685666
4474TB Pendants-Drum Shade 685666
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Textured Black Weight: 16 Product Name: Four Light Chandelier UPC: 640665447408 Category: Chandelier Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Textured Black
Weight: 16
Product Name: Four Light Chandelier
UPC: 640665447408
Category: Chandelier
Glass: Crystal Sphere Accents
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685666
Product Name 4474TB Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details