Capital Lighting, Inc. 4470TB Sconces-Single Candle 685664

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Textured Black Weight: 4 Product Name: One Light Sconce UPC: 640665447002 Category: Sconce Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Textured Black Weight: 4 Product Name: One Light Sconce UPC: 640665447002 Category: Sconce Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
4470TB Sconces-Single Candle - 685664 - Capital Lighting, Inc.
Columbus, OH, USA
4470TB Sconces-Single Candle
685664
4470TB Sconces-Single Candle 685664
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 17.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Textured Black Weight: 4 Product Name: One Light Sconce UPC: 640665447002 Category: Sconce Glass: Crystal Sphere Accents Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Textured Black
Weight: 4
Product Name: One Light Sconce
UPC: 640665447002
Category: Sconce
Glass: Crystal Sphere Accents
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685664
Product Name 4470TB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details