Capital Lighting, Inc. 3874SK Island/Pool Table-Drum Shades 685649

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Satin Black Weight: 25 Product Name: Four Light Chandelier UPC: 640665387414 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Satin Black Weight: 25 Product Name: Four Light Chandelier UPC: 640665387414 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
3874SK Island/Pool Table-Drum Shades - 685649 - Capital Lighting, Inc.
Columbus, OH, USA
3874SK Island/Pool Table-Drum Shades
685649
3874SK Island/Pool Table-Drum Shades 685649
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 20.00 Length 20.00 Bulb Type: G-9 Qty: 4 Wattage: 60 Finish: Satin Black Weight: 25 Product Name: Four Light Chandelier UPC: 640665387414 Category: Chandelier Glass: Thick Faceted Clear Inside-Etched Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 20.00
Length 20.00
Bulb
Type: G-9
Qty: 4
Wattage: 60
Finish: Satin Black
Weight: 25
Product Name: Four Light Chandelier
UPC: 640665387414
Category: Chandelier
Glass: Thick Faceted Clear Inside-Etched
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685649
Product Name 3874SK Island/Pool Table-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details